The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. It features a totally sealed body, STC contact mechanism for enhanced reliability, and .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grids. The switches have a 26° angle of throw and nonshorting contact timing. Rated for 0.4VA maximum at 28V AC/DC, contact resistance is 50 milliohms maximum and insulation resistance is 500 megohms minimum at 500V DC. Dielectric strength is 500V AC between contacts and between contacts and case. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others; electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. Terminals are compatible with wave soldering. The case and toggle are glass fiber reinforced polyamide; contacts are phosphor bronze with gold plating. No UL or CSA certifications are provided.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-OFF-ON .370 HIGH BLK STRT BRKT PC.4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13KB-AA | 2300-A13KB-AA | A13KB-AA | A13KB-AA-ND | A13KB-AA | A13KB-AA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |