The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, nonshorting contact timing, and a 26° angle of throw. Terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm) to conform to standard PCB grid spacing. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other circuits. Operating temperature ranges from -30°C to +85°C. The toggle is made from glass fiber reinforced polyamide or nickel-plated brass, with phosphor bronze contacts and gold plating. Soldering is recommended via wave process. The switches are not UL or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPST Through Hole
Toggle Switches SPST ON-OFF .394 BAT STRT PC .4VA
SWITCH TOGGLE SPST 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11AP | A11AP | 2300-A11AP | 360-3762-ND | A11AP | A11AP |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin |