The A12EV is a subminiature, sealed toggle switch designed for low-voltage, low-current logic-level applications. It features a .394" (10.0mm) flatted paddle toggle, vertical PC terminals, and an ON-OFF-ON circuit. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and a dielectric strength of 500V AC for one minute. Mechanical life is rated at 50,000 operations for this circuit type, and electrical life at 50,000 operations. The operating temperature range is -30°C to +85°C. The case is made of glass fiber reinforced polyamide with a tin-plated phosphor bronze support bracket. Terminals are gold-plated brass with a .100" x .100" (2.54mm x 2.54mm) spacing conforming to standard PCB grid. The switch is nonshorting and has a 26° angle of throw. It is suitable for wave soldering and automated cleaning.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Toggle Switches SPDT ON-ON .394 FLAT VERTICAL PC .4VA
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12EV | A12EV | 2300-A12EV | A12EV-ND | A12EV |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |