The A Series is a family of sealed subminiature toggle switches designed for low-voltage, logic-level circuits. All variants feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and operate within a temperature range of -30°C to +85°C. Terminals have a 2.54mm x 2.54mm spacing conforming to standard PCB grids. Contacts are gold-plated phosphor bronze and brass, with a maximum contact resistance of 50 milliohms and insulation resistance of 500 megohms at 500V DC. Electrical life is 50,000 operations minimum, with mechanical life of 100,000 for On-None-On and On-Off-On circuits. The switches are not UL or CSA certified. The part number A24HV corresponds to a double-pole, vertical terminal variant with a 6.3mm flatted paddle toggle and ON-OFF-ON circuit, based on the series' ordering structure.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches ON-ON-ON .248 FLAT VERTICAL PC .4VA
SWITCH TOGGLE SP3T 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A24HV | A24HV | 2300-A24HV | A24HV | A24HV |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | On-On-On | |||
| Pole & Throw Specifications | SP3T | SP3T | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.1000 amps |