The A Series consists of sealed subminiature toggle switches designed for low-voltage, logic-level circuits. The switches feature 0.100" x 0.100" (2.54mm x 2.54mm) PCB terminal spacing, a nonshorting contact mechanism, and a 26° angle of throw. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum at 500V DC. Dielectric strength is 500V AC for one minute between contacts and between contacts and case. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 operations for other circuits. Electrical life is 50,000 operations minimum. Operating temperature range is -30°C to +85°C. The toggle actuator is fabricated from glass fiber reinforced polyamide for antistatic versions or nickel plated brass for others. Terminals and contacts are gold plated. The switch body is sealed for contamination resistance and supports wave soldering.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPST Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPST 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11AV | 2300-A11AV | A11AV-ND | A11AV | A11AV | A11AV |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals |