The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. They feature a totally sealed body, STC contact mechanism, and 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms, and insulation resistance of 500 megohms at 500V DC. The switches operate from -30°C to +85°C, with 50,000 electrical operations minimum and 100,000 mechanical operations for On-None-On and On-Off-On circuits. Actuation angle is 26°, contact timing is nonshorting, and toggles are made of glass fiber reinforced polyamide or nickel-plated brass. Soldering is recommended via wave process. The series is not UL recognized or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SUBMINIATURE RCKR/PC
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A15KH-AA | A15KH-AA | A15KH-AA-ND | 2300-A15KH-AA | A15KH-AA | A15KH-AA |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |