The A12JB is a single-pole, double-throw (SPDT), ON-NONE-ON circuit toggle switch from the Series A, designed for low-voltage, low-current logic-level applications. It features a .248" (6.3mm) bat toggle, vertical PCB terminals, and a sealed body construction for contamination resistance. The switch has a 26° angle of throw, nonshorting contact timing, and operates within a temperature range of -30°C to +85°C. It is rated for 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations, and electrical life is 50,000 operations minimum. Terminals are spaced at .100" x .100" (2.54mm x 2.54mm) to conform to standard PCB grids. The case is made of glass fiber reinforced polyamide with phosphor bronze contacts coated in gold plating.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-ON .248 BAT STRT BRKT PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12JB | A12JB-ND | 2300-A12JB | A12JB | A12JB | A12JB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |