The A Series is a family of sealed subminiature toggles designed for low-voltage, logic-level circuits, featuring a totally sealed body for contamination resistance and automated soldering compatibility. The switches have .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grids, nonshorting contact timing, and a 26° angle of throw. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance over 500 megohms. Mechanical life exceeds 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other types. Operating temperature ranges from -30°C to +85°C. All variants use glass fiber reinforced polyamide housings and phosphor bronze contacts with gold plating. The series supports wave and manual soldering, and is suitable for antistatic applications with specific toggle materials.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-ON .197 RKR STEM EXTENDED PC .4VA
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Rocker Switches | Rocker Switches | Toggle Switches | Toggle Switches |
| Product Number | A12KW | A12KW-ND | A12KW | 2300-A12KW | A12KW | A12KW |
| Product Name | Process Sealed Subminiature Rocker | Toggle Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | ||
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Wire Wrap | Wire Leads; Wire Wrap | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |