The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. All variants feature a totally sealed body, 50 milliohms maximum contact resistance, 500 megohms minimum insulation resistance, and 500V AC dielectric strength. They operate from -30°C to +85°C and withstand 50G shock and 90-95% humidity at 40°C. The switches have a 26° angle of throw and nonshorting contact timing, with electrical life of 50,000 operations. Terminals have 0.100" x 0.100" (2.54mm x 2.54mm) spacing conforming to standard PCB grid layouts. The toggle mechanism is available in glass fiber reinforced polyamide (antistatic) or nickel-plated brass, with phosphor bronze contacts gold-plated for reliability.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
Toggle Switches (ON)OFF(ON) .394 BAT STRAIGHT PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A18AP | A18AP | 2300-A18AP | A18AP-ND | A18AP | A18AP |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |