The A series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, nonshorting contact timing, and a 26° angle of throw. Contact resistance is 50 milliohms maximum, with insulation resistance of 500 megohms minimum at 500V DC. They are rated for 100,000 operations mechanical life for On-None-On and On-Off-On circuits, and 50,000 operations electrical life. Terminals have a 0.100" x 0.100" (2.54mm x 2.54mm) spacing, conforming to standard PCB grid patterns. The toggle is available in antistatic glass fiber reinforced polyamide. Operating temperature ranges from -30°C to +85°C. The switches support wave or manual soldering and are compatible with automated cleaning. No UL or CSA certifications are listed.
Complement to A Switches
Toggle Switch SPST Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
Toggle Switches SUBMINIATURE TOGGLE/PC
SWITCH TOGGLE SPST 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Rocker Switches | Rocker Switches | Toggle Switches | Toggle Switches |
| Product Number | A11KH | A11KH-ND | 2300-A11KH | A11KH | A11KH | A11KH |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin |