PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The device offers three current gain selections and is qualified according to AEC-Q101 for automotive applications, suitable for general-purpose switching and amplification.
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
- JEITA
BC807W-Q
SOT323
-
SC-70
BC817W-Q
BC807-16W-Q
BC817-16W-Q
BC807-25W-Q
BC817-25W-Q
BC807-40W-Q
BC817-40W-Q
Features and benefits
Applications
TRANS PNP 45V 0.5A SOT-323
TRANS PNP 45V 0.5A SOT-323
TRANS PNP 45V 0.5A SOT-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC807-16W-QF | 1727-BC807-16W-QFTR-ND |
| Product Name | 45 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| IC(max) | -500 milliamps | |
| VCEO | -45 volts | |
| PD | 200 milliwatts |