PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -500 mA, with a peak collector current of -1 A for pulses up to 1 ms. The device offers two current gain selections and is AEC-Q101 qualified for automotive applications.
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement:
Nexperia
-
JEDEC
BC806-16
SOT23
TO-236AB
BC816-16
BC806-25
SOT23
TO-236AB
BC816-25
Features and benefits
Applications
Bipolar (BJT) Transistor
Bipolar (BJT) Transistor
Bipolar (BJT) Transistor
TRANS PNP 80V 0.5A TO236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC806-25R | 1727-BC806-25RCT-ND | BC806-25R | 28AK6323 |
| Product Name | 80 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Transistor Grade / Operating Range | Automotive | Automotive | ||
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | TO-3 |
| IC(max) | -500 milliamps | 500 milliamps | ||
| VCEO | -80 volts | 80 volts | ||
| PD | 250 milliwatts |