Nexperia B.V. Bipolar Transistor, Pnp, -45V, -500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia BC807-25,215.

Description
BIPOLAR TRANSISTOR, PNP, -45V, -500MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -45V, -500MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -45V, -500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 25AC6286 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V, -500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
25AC6286
Bipolar Transistor, Pnp, -45V, -500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia 25AC6286
BIPOLAR TRANSISTOR, PNP, -45V, -500MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V, -500MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 25AC6286
Product Name Bipolar Transistor, Pnp, -45V, -500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
Bipolar Transistors - 1658617 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817-25/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC858CWE6327 - 200500-BC858CWE6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers