Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817-16W,135

Description
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W SOT323 - SC-70 BC807W BC817-16W BC807-16W BC817-25W BC807-25W BC817-40W BC807-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W SOT323 - SC-70 BC807W BC817-16W BC807-16W BC817-25W BC807-25W BC817-40W BC807-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC70) surface-mounted package with a collector-emitter voltage of 45 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. It has a DC current gain (hFE) range of 100 to 250 for the BC817-16W variant, a collector-emitter saturation voltage of up to 700 mV at 500 mA collector current, and a total power dissipation of 200 mW with standard footprint mounting. It meets IEC 60134 absolute maximum ratings and is not automotive qualified. Thermal resistance from junction to ambient is 625 K/W under standard mounting conditions.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC70) surface-mounted package with a collector-emitter voltage of 45 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. It has a DC current gain (hFE) range of 100 to 250 for the BC817-16W variant, a collector-emitter saturation voltage of up to 700 mV at 500 mA collector current, and a total power dissipation of 200 mW with standard footprint mounting. It meets IEC 60134 absolute maximum ratings and is not automotive qualified. Thermal resistance from junction to ambient is 625 K/W under standard mounting conditions.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817-16W,135 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817-16W,135
45 V, 500 mA NPN general-purpose transistors BC817-16W,135
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W SOT323 - SC-70 BC807W BC817-16W BC807-16W BC817-25W BC807-25W BC817-40W BC807-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification

NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

- JEITA

BC817W

SOT323

-

SC-70

BC807W

BC817-16W

BC807-16W

BC817-25W

BC807-25W

BC817-40W

BC807-40W

Features and benefits

  • High current
  • Three current gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC817-16W,135 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817-16W,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-16W,135CT-ND
Single Bipolar Transistors 1727-BC817-16W,135CT-ND
TRANS NPN 45V 0.5A SOT-323

TRANS NPN 45V 0.5A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-16W,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-16W,135DKR-ND
Single Bipolar Transistors 1727-BC817-16W,135DKR-ND
TRANS NPN 45V 0.5A SOT-323

TRANS NPN 45V 0.5A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-16W,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-16W,135TR-ND
Single Bipolar Transistors 1727-BC817-16W,135TR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6372 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6372
Transistor, Bipolar Rohs Compliant Nexperia 28AK6372
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC817-16W,135 BC817-16W,135 1727-BC817-16W,135CT-ND 28AK6372
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3
IC(max) 500 milliamps
VCEO 45 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846S/DG/B4F - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ - PDTC124ET,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Industrial; Automotive
View Details
10 suppliers
PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = open - PDTA124TMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
4 suppliers