NPN/NPN Resistor-Equipped Transistor (RET) in a small SOT363 (SC-88) SMD plastic package, rated for 50 V collector-emitter voltage and 100 mA output current per transistor, with a built-in 10 kΩ bias resistor on each input. The device complies with AEC-Q101 and is suited for automotive applications. Total power dissipation is 300 mW at 25 °C ambient temperature, with a maximum junction temperature of 150 °C.
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD4-Q
PNP/PNP complement: PUMB4-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | PUMH4-QX |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = open |
| Package Type | SOT363 SOT363 |