Nexperia B.V. 60 V, dual N-channel Trench MOSFET 2N7002HSX

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, using Trench MOSFET technology with logic-level compatibility and very fast switching. Each transistor supports a drain-source voltage of 60 V and a continuous drain current of 320 mA at 25 °C, with a drain-source on-state resistance of 1 Ω to 1.6 Ω at 10 V gate-source voltage. The device is AEC-Q101 qualified for automotive use.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, using Trench MOSFET technology with logic-level compatibility and very fast switching. Each transistor supports a drain-source voltage of 60 V and a continuous drain current of 320 mA at 25 °C, with a drain-source on-state resistance of 1 Ω to 1.6 Ω at 10 V gate-source voltage. The device is AEC-Q101 qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
60 V, dual N-channel Trench MOSFET - 2N7002HSX - Nexperia B.V.
Nijmegen, Netherlands
60 V, dual N-channel Trench MOSFET
2N7002HSX
60 V, dual N-channel Trench MOSFET 2N7002HSX
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-2N7002HSXCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2N7002HSXCT-ND
FET, MOSFET Arrays 1727-2N7002HSXCT-ND
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2N7002HSXDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2N7002HSXDKR-ND
FET, MOSFET Arrays 1727-2N7002HSXDKR-ND
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2N7002HSXTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2N7002HSXTR-ND
FET, MOSFET Arrays 1727-2N7002HSXTR-ND
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002HSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002HSX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002HSX
MOSFET 2N-CH 60V 0.32A 6TSSOP

MOSFET 2N-CH 60V 0.32A 6TSSOP

Supplier's Site
FET, MOSFET Arrays - 2N7002HSX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
2N7002HSX
FET, MOSFET Arrays 2N7002HSX
2N7002HS/SOT363/SC-8 8

2N7002HS/SOT363/SC-88

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, 0.32A, Tssop Rohs Compliant Nexperia - 26AK4077 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 0.32A, Tssop Rohs Compliant Nexperia
26AK4077
Mosfet, Dual N-Ch, 60V, 0.32A, Tssop Rohs Compliant Nexperia 26AK4077
MOSFET, DUAL N-CH, 60V, 0.32A, TSSOP ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 60V, 0.32A, TSSOP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002HSX 1727-2N7002HSXCT-ND 2N7002HSX 2N7002HSX 26AK4077
Product Name 60 V, dual N-channel Trench MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual N-Ch, 60V, 0.32A, Tssop Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 320000 milliamps 320 milliamps
VGS(off) 20 volts
PD 280 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7215-55A,118 - 1025193-BUK7215-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 115000 milliwatts
View Details
4 suppliers
N-channel 60 V, 8.7 mΩ standard level MOSFET in LFPAK56 - BUK7Y8R7-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 87000 milliamps
View Details
9 suppliers