Nexperia B.V. 60 V, 1 A NPN medium power transistors BC55-16PAS-QX

Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink, rated for a collector-emitter voltage of 60 V and continuous collector current of 1 A, with a peak collector current of 2 A. It features two current gain selections and is qualified to AEC-Q101 for automotive applications. The device has a maximum junction temperature of 150 °C and supports Automatic Optical Inspection of solder joints.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink, rated for a collector-emitter voltage of 60 V and continuous collector current of 1 A, with a peak collector current of 2 A. It features two current gain selections and is qualified to AEC-Q101 for automotive applications. The device has a maximum junction temperature of 150 °C and supports Automatic Optical Inspection of solder joints.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN medium power transistors - BC55-16PAS-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN medium power transistors
BC55-16PAS-QX
60 V, 1 A NPN medium power transistors BC55-16PAS-QX
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC55-16PAS-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC55-16PAS-QXTR-ND
Single Bipolar Transistors 1727-BC55-16PAS-QXTR-ND
TRANS NPN 60V 1A DFN2020D-3

TRANS NPN 60V 1A DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC55-16PAS-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC55-16PAS-QXCT-ND
Single Bipolar Transistors 1727-BC55-16PAS-QXCT-ND
TRANS NPN 60V 1A DFN2020D-3

TRANS NPN 60V 1A DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC55-16PAS-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC55-16PAS-QXDKR-ND
Single Bipolar Transistors 1727-BC55-16PAS-QXDKR-ND
TRANS NPN 60V 1A DFN2020D-3

TRANS NPN 60V 1A DFN2020D-3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC55-16PAS-QX 1727-BC55-16PAS-QXTR-ND
Product Name 60 V, 1 A NPN medium power transistors Single Bipolar Transistors
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 568-5983-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25/DG/B2215 - Acme Chip Technology Co., Limited
Specs
Transistor Type BJT
Package Type SOT23-3 (TO-236)
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25W,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
5 suppliers