NPN/NPN general-purpose double transistors in an SOT457 (SC-74) plastic package. Each transistor has a collector-emitter voltage rating of 45 V, a collector current rating of 500 mA, and a peak collector current rating of 1 A. The DC current gain ranges from 160 to 400 at a collector current of 100 mA. Total power dissipation is 600 mW per device. Junction temperature ranges from -65 °C to 150 °C. Thermal resistance from junction to ambient is 208 K/W when mounted on an FR4 PCB with a 1 cm² collector pad.
NPN/NPN general-purpose double transistors in an SOT457 (SC-74) plastic package.
PNP/PNP complement: BC807DS
NPN/PNP complement: BC817DPN
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 500mA 100MHz 370mW Surface Mount 6-TSOP
TRANS 2NPN 45V 500MA 6-TSOP
TRANS 2NPN 45V 500MA 6-TSOP
TRANSISTOR ROHS COMPLIANT: YES
TRANS 2NPN 45V 0.5A SC-74
Bipolar Transistors - BJT NPN general purpose double transistor
TRANS 2NPN 45V 0.5A SC-74
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC817DSF | 1727-BC817DSFTR-ND | 28AK6383 | BC817DSF | BC817DSF | BC817DSF |
| Product Name | NPN/NPN general purpose double transistors | Bipolar Transistor Arrays | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor Arrays |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | TO-3 | 6-TSOP | SC-74, SOT-457 | |
| Polarity | NPN | 2 NPN (Dual); NPN | ||||
| Transistor Type | Transistor Rohs Compliant Nexperia | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps |