PNP medium power transistor for applications including linear voltage regulators, battery-driven devices, and high-side switches, encapsulated in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package measuring 2 mm x 2 mm x 0.65 mm with exposed heat sink and side-wettable flanks. Maximum collector-emitter voltage is -80 V, collector current is -1 A, and peak collector current is -2 A. Thermal resistance from junction to ambient ranges from 76 K/W to 298 K/W depending on PCB configuration. DC current gain (hFE) is specified between 63 and 160 at VCE = -2 V and IC = -150 mA. The device is suitable for Automatic Optical Inspection and meets IEC 60134 absolute maximum rating standards.
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3
TRANS PNP 80V 1A DFN2020D-3
Bipolar Transistors - BJT 1A PNP Medium Power Transistors
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:420mW; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC53-10PASX | 1727-BC53-10PASXTR-ND | BC53-10PASX | BC53-10PASX | 98Y2108 |
| Product Name | 80 V, 1 A PNP medium power transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad | TO-3 | ||
| Polarity | PNP | PNP | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |