Nexperia B.V. Ultra low capacitance quadruple rail-to-rail ESD protection PRTR5V0U4D,125

Description
Ultra low capacitance quadruple rail-to-rail ElectroStatic Discharge (ESD) protection device in an SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. The device is designed to protect four high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients. PRTR5V0U4D integrates four ultra low capacitance rail-to-rail ESD protection channels and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available. Features and benefits ESD protection of four high-speed data lines or high-frequency signal lines Ultra low input/output to ground capacitance: C(I/O-GND) = 1 pF ESD protection up to 8 kV IEC 61000-4-2, level 4 (ESD) Very low clamping voltage due to an integrated additional ESD protection diode Very low reverse current Small SMD plastic package Applications USB 2.0 interfaces Digital Video Interface (DVI) High-Definition Multimedia Interface (HDMI) Mobile phones Digital cameras WAN/LAN systems PC, notebooks, printers and other PC peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance quadruple rail-to-rail ESD protection - PRTR5V0U4D,125 - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance quadruple rail-to-rail ESD protection
PRTR5V0U4D,125
Ultra low capacitance quadruple rail-to-rail ESD protection PRTR5V0U4D,125
Ultra low capacitance quadruple rail-to-rail ElectroStatic Discharge (ESD) protection device in an SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. The device is designed to protect four high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients. PRTR5V0U4D integrates four ultra low capacitance rail-to-rail ESD protection channels and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available. Features and benefits ESD protection of four high-speed data lines or high-frequency signal lines Ultra low input/output to ground capacitance: C(I/O-GND) = 1 pF ESD protection up to 8 kV IEC 61000-4-2, level 4 (ESD) Very low clamping voltage due to an integrated additional ESD protection diode Very low reverse current Small SMD plastic package Applications USB 2.0 interfaces Digital Video Interface (DVI) High-Definition Multimedia Interface (HDMI) Mobile phones Digital cameras WAN/LAN systems PC, notebooks, printers and other PC peripherals

Ultra low capacitance quadruple rail-to-rail ElectroStatic Discharge (ESD) protection device in an SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.

The device is designed to protect four high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients.

PRTR5V0U4D integrates four ultra low capacitance rail-to-rail ESD protection channels and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available.

Features and benefits

  • ESD protection of four high-speed data lines or high-frequency signal lines
  • Ultra low input/output to ground capacitance: C(I/O-GND) = 1 pF
  • ESD protection up to 8 kV
  • IEC 61000-4-2, level 4 (ESD)
  • Very low clamping voltage due to an integrated additional ESD protection diode
  • Very low reverse current
  • Small SMD plastic package

Applications

  • USB 2.0 interfaces
  • Digital Video Interface (DVI)
  • High-Definition Multimedia Interface (HDMI)
  • Mobile phones
  • Digital cameras
  • WAN/LAN systems
  • PC, notebooks, printers and other PC peripherals
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PRTR5V0U4D,125
Product Name Ultra low capacitance quadruple rail-to-rail ESD protection
Mounting / Packaging SOT457
Unlock Full Specs
to access all available technical data

Similar Products

Very low capacitance high voltage bidirectional ESD protection diode - PESD20VV1BSFYL - Nexperia B.V.
Specs
Mounting / Packaging SOD962-2
Standards and Certifications RoHS
Capacitance 11.2 pF
View Details
ESD protection for differential data lines - PESD2USB3SZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP10_4-2-4
Standards and Certifications RoHS
Capacitance 0.4500 pF
View Details
ESD protection for ultra high-speed interfaces - PUSB3FR4Z - Nexperia B.V.
Specs
Mounting / Packaging SOT1176-1
Standards and Certifications RoHS
Capacitance 0.2900 pF
View Details
2 suppliers
ESD protection for in-vehicle networks - PESD36VL2BT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23
Standards and Certifications RoHS
View Details