ESD protection device in a small SOT23 surface-mounted package, measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge (ESD) and other transients. It has a reverse stand-off voltage of 36 V, a clamping voltage of 47 V at 16 A, and provides ESD protection up to 22 kV (IEC 61000-4-2) with a capacitance of 10 pF. The device is qualified to AEC-Q101 and suitable for automotive applications, supporting CAN/CAN-FD, FlexRay, and SENT bus systems.
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.
Features and benefits
Applications
ESD protection for in-vehicle network lines in automotive environments
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PESD36VL2BT-QR |
| Product Name | ESD protection for in-vehicle networks |
| Mounting / Packaging | SOT23 SOT23 |