Nexperia B.V. Very low capacitance high voltage bidirectional ESD protection diode PESD20VV1BSFYL

Description
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) High reverse standoff voltage: VRWM = 20 V Low capacitance: Cd = 11.2 pF (typical) ESD protection up to 30 kV Applications ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.
Request a Quote
Description
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) High reverse standoff voltage: VRWM = 20 V Low capacitance: Cd = 11.2 pF (typical) ESD protection up to 30 kV Applications ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from ESD and other transients, housed in a leadless ultra-small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package measuring 0.6 mm x 0.3 mm x 0.3 mm. It has a reverse standoff voltage of 20 V, a typical capacitance of 11.2 pF, and provides ESD protection up to 30 kV per IEC 61000-4-2 contact and air discharge. The device withstands a peak pulse current of 6.5 A per IEC 61000-4-5 with an 8/20 μs waveform and operates at junction temperatures up to 150 °C. Applications include ESD protection for USB Type-C SBU and CC lines in consumer, mobile, and computer environments.

Datasheet Summary
Powered by GS/AI

Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from ESD and other transients, housed in a leadless ultra-small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package measuring 0.6 mm x 0.3 mm x 0.3 mm. It has a reverse standoff voltage of 20 V, a typical capacitance of 11.2 pF, and provides ESD protection up to 30 kV per IEC 61000-4-2 contact and air discharge. The device withstands a peak pulse current of 6.5 A per IEC 61000-4-5 with an 8/20 μs waveform and operates at junction temperatures up to 150 °C. Applications include ESD protection for USB Type-C SBU and CC lines in consumer, mobile, and computer environments.

Suppliers

Company
Product
Description
Supplier Links
Very low capacitance high voltage bidirectional ESD protection diode - PESD20VV1BSFYL - Nexperia B.V.
Nijmegen, Netherlands
Very low capacitance high voltage bidirectional ESD protection diode
PESD20VV1BSFYL
Very low capacitance high voltage bidirectional ESD protection diode PESD20VV1BSFYL
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) High reverse standoff voltage: VRWM = 20 V Low capacitance: Cd = 11.2 pF (typical) ESD protection up to 30 kV Applications ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.

Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package.

Features and benefits

  • Bidirectional ESD protection of one line
  • Ultra small leadless package with a height of 0.3 mm
  • IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured)
  • High reverse standoff voltage: VRWM = 20 V
  • Low capacitance: Cd = 11.2 pF (typical)
  • ESD protection up to 30 kV

Applications

ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD20VV1BSFYL
Product Name Very low capacitance high voltage bidirectional ESD protection diode
Mounting / Packaging SOD962-2 SOD962-2
Unlock Full Specs
to access all available technical data

Similar Products

TVS device for surge protection of interface and supply lines - MMBZ27VU-AX - Nexperia B.V.
Specs
Mounting / Packaging SOD323 SOD323
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2ETH100T-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5U-TTSAX - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD1V0R1BSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details