Nexperia B.V. ESD protection for differential data lines PESD2USB3SZ

Description
The devices are ElectroStatic Discharge (ESD) protection devices for one, two or three differential channels. The PESDxUSB3S is footprint compatible to PCMFxUSB3S. The devices provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Type number - Number of channels - Package Name PESD1USB3S 1 WLCSP5 PESD2USB3S 2 WLCSP10 PESD3USB3S 3 WLCSP15 Features and benefits Allows replacement between PCMFxUSB3S common-mode filters with ESD protection and PESDxUSB3S ESD protection in the same footprint TrEOS protection process for very high system-level ESD robustness: superior protection of sensitive SoCs ESD protection for one, two and three differential channels up to ±15 kV contact discharge according to IEC 61000-4-2 Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.1, USB2.0, HDMI2.0, HDMI1.4 General-purpose downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet
Description
The devices are ElectroStatic Discharge (ESD) protection devices for one, two or three differential channels. The PESDxUSB3S is footprint compatible to PCMFxUSB3S. The devices provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Type number - Number of channels - Package Name PESD1USB3S 1 WLCSP5 PESD2USB3S 2 WLCSP10 PESD3USB3S 3 WLCSP15 Features and benefits Allows replacement between PCMFxUSB3S common-mode filters with ESD protection and PESDxUSB3S ESD protection in the same footprint TrEOS protection process for very high system-level ESD robustness: superior protection of sensitive SoCs ESD protection for one, two and three differential channels up to ±15 kV contact discharge according to IEC 61000-4-2 Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.1, USB2.0, HDMI2.0, HDMI1.4 General-purpose downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for differential data lines - PESD2USB3SZ - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for differential data lines
PESD2USB3SZ
ESD protection for differential data lines PESD2USB3SZ
The devices are ElectroStatic Discharge (ESD) protection devices for one, two or three differential channels. The PESDxUSB3S is footprint compatible to PCMFxUSB3S. The devices provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Type number - Number of channels - Package Name PESD1USB3S 1 WLCSP5 PESD2USB3S 2 WLCSP10 PESD3USB3S 3 WLCSP15 Features and benefits Allows replacement between PCMFxUSB3S common-mode filters with ESD protection and PESDxUSB3S ESD protection in the same footprint TrEOS protection process for very high system-level ESD robustness: superior protection of sensitive SoCs ESD protection for one, two and three differential channels up to ±15 kV contact discharge according to IEC 61000-4-2 Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.1, USB2.0, HDMI2.0, HDMI1.4 General-purpose downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)

The devices are ElectroStatic Discharge (ESD) protection devices for one, two or three differential channels.

The PESDxUSB3S is footprint compatible to PCMFxUSB3S.

The devices provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.

Type number

-

Number of channels

-

Package Name

PESD1USB3S

1

WLCSP5

PESD2USB3S

2

WLCSP10

PESD3USB3S

3

WLCSP15

Features and benefits

  • Allows replacement between PCMFxUSB3S common-mode filters with ESD protection and PESDxUSB3S ESD protection in the same footprint
  • TrEOS protection process for very high system-level ESD robustness: superior protection of sensitive SoCs
  • ESD protection for one, two and three differential channels up to ±15 kV contact discharge according to IEC 61000-4-2
  • Industry-standard WLCSP5, 10 and 15 packages for smallest footprint

Applications

  • Smartphone, cellular and cordless phone
  • USB3.1, USB2.0, HDMI2.0, HDMI1.4
  • General-purpose downstream ESD protection
  • Tablet PC and Mobile Internet Device (MID)
  • MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2USB3SZ
Product Name ESD protection for differential data lines
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle networks - PESD2CANFD27V-QCZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8009 SOT8009
Standards and Certifications RoHS
View Details
2 suppliers
Dual-channel passive filter network with ESD protection - IP4256CZ5-W,115 - Nexperia B.V.
Specs
Mounting / Packaging SOT665 SOT665
Standards and Certifications RoHS
View Details
 - PESD3V3T1BLSAYL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for 48V lines - PESD48VV2BTR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers