The PUSB3FR4 is an ESD protection device designed for ultra high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA, and LVDS. It is encapsulated in a leadless DFN2510A-10 (SOT1176-1) package measuring 2.5 mm x 1 mm x 0.5 mm. Each of the four channels provides ultra low line capacitance of 0.29 pF and matched capacitance of ≤0.05 pF between signal pairs, with rail-to-rail clamping diodes that offer protection against ±15 kV ESD events per IEC 61000-4-2, level 4. The device features a snap-back structure with a dynamic resistance of 0.27 Ω for efficient clamping. It is suitable for use in smartphones, tablets, TVs, notebooks, and other portable or consumer electronics.
The device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD).
The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package.
All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.29 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4.
Features and benefits
Applications
The device is designed for high-speed receiver and transmitter port protection:
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PUSB3FR4Z |
| Product Name | ESD protection for ultra high-speed interfaces |
| Mounting / Packaging | SOT1176-1 SOT1176-1 |