Nexperia B.V. Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia 1PS76SB10

Description
SCHOTTKY RECTIFIER, 0.2A 30V SOD323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:-; Forward Voltage Max:320mV; Forward Surge Current:800mA; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 0.2A 30V SOD323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:-; Forward Voltage Max:320mV; Forward Surge Current:800mA; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia
98K5018
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia 98K5018
SCHOTTKY RECTIFIER, 0.2A 30V SOD323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:-; Forward Voltage Max:320mV; Forward Surge Current:800mA; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 0.2A 30V SOD323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:-; Forward Voltage Max:320mV; Forward Surge Current:800mA; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 98K5018
Product Name Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221204 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details