Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARR SCHOT 30V 200MA SOT323
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | BAT54AW-QX | 1727-BAT54AW-QXDKR-ND | BAT54AW-QX |
| Product Name | Schottky barrier diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | |
| RoHS Compliant | RoHS | ||
| VF | 240 to 0.2400 volts | 0.8000 volts | |
| IF | 200 mA |