Nexperia B.V. General-purpose dual Schottky diode BAS40-05W,115

Description
General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose dual Schottky diode - BAS40-05W,115 - Nexperia B.V.
Nijmegen, Netherlands
General-purpose dual Schottky diode
BAS40-05W,115
General-purpose dual Schottky diode BAS40-05W,115
General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping

General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS40-05W,115 - 1022083-BAS40-05W,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-05W,115
1022083-BAS40-05W,115
Diodes, Rectifiers - Arrays - BAS40-05W,115 1022083-BAS40-05W,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022083-BAS40-05W,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Current - Reverse Leakage @ Vr: 10μA @ 40V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022083-BAS40-05W,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BAS40-05W,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - 1727-6175-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6175-6-ND
Diode Arrays 1727-6175-6-ND
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-6175-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6175-2-ND
Diode Arrays 1727-6175-2-ND
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-6175-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6175-1-ND
Diode Arrays 1727-6175-1-ND
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-BAS40-05W,115
Schottky Diode and Rectifier 286-BAS40-05W,115
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes SC-70 3-Pin Product overview: BAS40-05W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05W,115 can be used for catalog matching and distributor lookup.

BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes SC-70 3-Pin Product overview: BAS40-05W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diode, Dual, Sot-323; Diode Configuration Nexperia - 37K9322 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Dual, Sot-323; Diode Configuration Nexperia
37K9322
Schottky Diode, Dual, Sot-323; Diode Configuration Nexperia 37K9322
SCHOTTKY DIODE, DUAL, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, DUAL, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode Arrays - BAS40-05W,115 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS40-05W,115
Diode Arrays BAS40-05W,115
DIODE ARRAY SCHOTTKY 40V SOT323

DIODE ARRAY SCHOTTKY 40V SOT323

Supplier's Site Datasheet
NEXPERIA - BAS40-05W,115 - DIODE, SWITCHING, 40V, SC-70 - 554-BAS40-05W,115 - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - BAS40-05W,115 - DIODE, SWITCHING, 40V, SC-70
554-BAS40-05W,115
NEXPERIA - BAS40-05W,115 - DIODE, SWITCHING, 40V, SC-70 554-BAS40-05W,115
NEXPERIA - BAS40-05W,115 - DIODE, SWITCHING, 40V, SC-70

NEXPERIA - BAS40-05W,115 - DIODE, SWITCHING, 40V, SC-70

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-05W,115
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-05W,115
DIODE ARR SCHOT 40V 120MA SOT323

DIODE ARR SCHOT 40V 120MA SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Diode Arrays Diodes Rectifiers
Product Number BAS40-05W,115 1022083-BAS40-05W,115 BAS40-05W,115 1727-6175-6-ND 286-BAS40-05W,115 37K9322 BAS40-05W,115 554-BAS40-05W,115 BAS40-05W,115
Product Name General-purpose dual Schottky diode Diodes, Rectifiers - Arrays - BAS40-05W,115 Diode Arrays Schottky Diode and Rectifier Schottky Diode, Dual, Sot-323; Diode Configuration Nexperia Diode Arrays NEXPERIA - BAS40-05W,115 - DIODE, SWITCHING, 40V, SC-70 Discrete Semiconductor Products - Diodes - Rectifiers
Applications Switching
Package SOT323; SOT323 SOT323 SOT323; SOT-323-3 SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323
RoHS Compliant RoHS RoHS RoHS RoHS
VF 380 to 0.3800 volts 1 volts 1 volts 1 volts 1 volts 1 volts
IF 120 mA 120 mA 120 mA
Unlock Full Specs
to access all available technical data