Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002473-1PS70SB82,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 700mV @ 30mA
Current - Reverse Leakage @ Vr: 200nA @ 1V
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Diode Schottky 15V 30mA (DC) Surface Mount SOT-323
Diode Schottky 15V 30mA (DC) Surface Mount SOT-323
Diode Schottky 15V 30mA (DC) Surface Mount SOT-323
1PS70SB82; 1PS70SB84; 1PS70SB85; 1PS70SB86 - Schottky barrier (double) diodes SC-70 3-Pin Product overview: 1PS70SB82,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS70SB82,115 can be used for catalog matching and distributor lookup.
Mixer Diode, Ultra High Frequency, Silicon
DIODE SCHOTTKY 15V 30MA SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1002473-1PS70SB82,115 | 1727-5340-6-ND | 280-1PS70SB82,115 | 1PS70SB82,115 | 1PS70SB82,115 |
| Product Name | Diodes, Rectifiers - Single - 1PS70SB82,115 | Single Diodes | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active | |||
| Package | SOT323; SOT-323-3 | SOT323 | |||
| VF | 0.7000 volts | 0.7000 volts |