Diode Standard 200V 250mA (DC) Surface Mount LLDS; MiniMelf
Diode Standard 200V 250mA (DC) Surface Mount LLDS; MiniMelf
Diode Standard 200V 250mA (DC) Surface Mount LLDS; MiniMelf
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 863510-BAV103,115
Features: Diode Standard 200 V 250mA (DC) Surface Mount LLDS; MiniMelf
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV103
Categories: Discrete Semiconductor Products
Case / Package: LLDS; MiniMelf
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 568-1618-6, 1727-2908-1, 1727-2908-2, 568-1618-2-ND, BAV103 T/R, BAV103115, 1727-2908-6, 568-1618-2, 568-1618-1, 933699360115, 568-1618-1-ND, 568-1618-6-ND
DIODE GEN PURP 200V 250MA LLDS
SMALL SIGNAL DIODE, SINGLE, SOD-80C; Diode Configuration:Single
DIODE GEN PURP 200V 250MA LLDS
NEXPERIA - BAV103,115 - SCHALTDIODE, 0.25A, 250V, SOD-80C
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 1727-2908-6-ND | 863510-BAV103,115 | BAV103,115 | 96K6773 | BAV103,115 | 554-BAV103,115 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAV103,115 | Single Diodes | Small Signal Diode, Single, Sod-80C; Diode Configuration Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers | NEXPERIA - BAV103,115 - SCHALTDIODE, 0.25A, 250V, SOD-80C |
| Tj | 175 C (347 F) | |||||
| Diode Type | Diode Standard 200 V 250mA (DC) Surface Mount LLDS; MiniMelf | Standard | ||||
| Package | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | MiniMELF; MELF | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IR | 1.00E-4 mA |