Diode Schottky 30V 200mA (DC) Through Hole DO-34
Diode Schottky 30V 200mA (DC) Through Hole DO-34
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon, DO-34
30V 800mV@100mA 200mA DO-34 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 30V 200MA DO34
DIODE SCHOTTKY 30V 200MA DO34
| DigiKey | Rochester Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1727-2907-2-ND | BAT85,113 | BAT85,113 | BAT85,113 | BAT85,113 |
| Product Name | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | 125 C (257 F) | ||||
| Package | SOD68 | DO-34 | DO-34; DO-204AG, DO-34, Axial | ||
| Life Cycle Stage | Obsolete | Active |