Nexperia B.V. Single Diodes BAS17,215

Description
Stabistor Diode, 0.96V V(FM), Silicon, TO-236AB
Request a Quote Datasheet
Description
Stabistor Diode, 0.96V V(FM), Silicon, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAS17,215 - Rochester Electronics
Newburyport, MA, United States
Stabistor Diode, 0.96V V(FM), Silicon, TO-236AB

Stabistor Diode, 0.96V V(FM), Silicon, TO-236AB

Supplier's Site Datasheet
Single Diodes - 1727-5446-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5446-2-ND
Single Diodes 1727-5446-2-ND
Diode Standard 5V 200mA (DC) Surface Mount TO-236AB

Diode Standard 5V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-5446-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5446-1-ND
Single Diodes 1727-5446-1-ND
Diode Standard 5V 200mA (DC) Surface Mount TO-236AB

Diode Standard 5V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-5446-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5446-6-ND
Single Diodes 1727-5446-6-ND
Diode Standard 5V 200mA (DC) Surface Mount TO-236AB

Diode Standard 5V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-BAS17,215
Diode and Rectifier 280-BAS17,215
BAS17 - Low-voltage stabistor TO-236 3-Pin Product overview: BAS17,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS17,215 can be used for catalog matching and distributor lookup.

BAS17 - Low-voltage stabistor TO-236 3-Pin Product overview: BAS17,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS17,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS17,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS17,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS17,215
DIODE GEN PURP 5V 200MA TO236AB

DIODE GEN PURP 5V 200MA TO236AB

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number BAS17,215 1727-5446-2-ND 280-BAS17,215 BAS17,215
Product Name Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS4002S02LRHE6327XTSA1TR-ND - DigiKey
Specs
Tj -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Package TO-247-P2
IO 40 amps
VRRM 1200 volts
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details