Nexperia B.V. Schottky barrier diode BAT54C,235

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BAT54C is a planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. It features a reverse voltage rating of 30 V, a forward voltage of up to 800 mV at 100 mA, and a reverse current of up to 2 µA at 25 V. The diode has a capacitance of 10 pF at 1 V and 1 MHz, and a reverse recovery time of 5 ns. It is rated for a maximum continuous forward current of 200 mA and a total power dissipation of 250 mW. Operating and storage temperatures range from -55 °C to 150 °C. Applications include ultra high-speed switching, line termination, voltage clamping, and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

BAT54C is a planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. It features a reverse voltage rating of 30 V, a forward voltage of up to 800 mV at 100 mA, and a reverse current of up to 2 µA at 25 V. The diode has a capacitance of 10 pF at 1 V and 1 MHz, and a reverse recovery time of 5 ns. It is rated for a maximum continuous forward current of 200 mA and a total power dissipation of 250 mW. Operating and storage temperatures range from -55 °C to 150 °C. Applications include ultra high-speed switching, line termination, voltage clamping, and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier diode - BAT54C,235 - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier diode
BAT54C,235
Schottky barrier diode BAT54C,235
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Line termination
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Diode Arrays - 1727-1867-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-1867-2-ND
Diode Arrays 1727-1867-2-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-1867-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-1867-6-ND
Diode Arrays 1727-1867-6-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-1867-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-1867-1-ND
Diode Arrays 1727-1867-1-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1708049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1708049
Schottky Diodes & Rectifiers 1708049
Nexperia BAT54C,235 Diode

Nexperia BAT54C,235 Diode

Supplier's Site
Diodes, Rectifiers - Arrays - BAT54C,235 - 1022168-BAT54C,235 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54C,235
1022168-BAT54C,235
Diodes, Rectifiers - Arrays - BAT54C,235 1022168-BAT54C,235
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022168-BAT54C,235 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022168-BAT54C,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diode and Rectifier - 286-BAT54C,235 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
286-BAT54C,235
Schottky Diode and Rectifier 286-BAT54C,235
BAT54 series - Schottky barrier diodes TO-236 3-Pin Product overview: BAT54C,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C,235 can be used for catalog matching and distributor lookup.

BAT54 series - Schottky barrier diodes TO-236 3-Pin Product overview: BAT54C,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54C,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54C,235
Discrete Semiconductor Products - Diodes - Rectifiers BAT54C,235
DIODE ARR SCHOTT 30V TO236AB

DIODE ARR SCHOTT 30V TO236AB

Supplier's Site
Diode Arrays - BAT54C,235 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54C,235
Diode Arrays BAT54C,235
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54C,235 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54C,235
Diodes >> Schottky Barrier Diodes (SBD) BAT54C,235
30V Dual Common Cathode 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

30V Dual Common Cathode 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
BAT54 Series 30 V 2uA Surface Mount Schottky Barrier Diode - SOT-23 - 554-BAT54C,235 - Utmel Electronic Limited
Hong Kong, China
BAT54 Series 30 V 2uA Surface Mount Schottky Barrier Diode - SOT-23
554-BAT54C,235
BAT54 Series 30 V 2uA Surface Mount Schottky Barrier Diode - SOT-23 554-BAT54C,235
BAT54 Series 30 V 2uA Surface Mount Schottky Barrier Diode - SOT-23

BAT54 Series 30 V 2uA Surface Mount Schottky Barrier Diode - SOT-23

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Schottky Diodes Diode Arrays Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Schottky Diodes
Product Number BAT54C,235 1727-1867-2-ND 1708049 1022168-BAT54C,235 286-BAT54C,235 BAT54C,235 BAT54C,235 BAT54C,235 554-BAT54C,235
Product Name Schottky barrier diode Diode Arrays Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAT54C,235 Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) BAT54 Series 30 V 2uA Surface Mount Schottky Barrier Diode - SOT-23
Applications Switching
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 TO-236AB (SOT23) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
VF 240 to 0.2400 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
IF 200 mA 200 mA
Unlock Full Specs
to access all available technical data