Nexperia B.V. 20 V, single P-channel Trench MOSFET PMV65XPVL

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Low on-state resistance Trench MOSFET technology Applications Low power DC-to-DC converters Load switching Battery management Battery powered portable equipment
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Low on-state resistance Trench MOSFET technology Applications Low power DC-to-DC converters Load switching Battery management Battery powered portable equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a gate-source voltage rating of ±12 V, and a continuous drain current of -4.3 A at Tj = 25 °C with VGS = -4.5 V. The on-state resistance is 58 to 74 mΩ at VGS = -4.5 V and ID = -2.8 A. Total power dissipation is 480 mW at Tamb = 25 °C. Applications include low power DC-to-DC converters, load switching, battery management, and battery powered portable equipment.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a gate-source voltage rating of ±12 V, and a continuous drain current of -4.3 A at Tj = 25 °C with VGS = -4.5 V. The on-state resistance is 58 to 74 mΩ at VGS = -4.5 V and ID = -2.8 A. Total power dissipation is 480 mW at Tamb = 25 °C. Applications include low power DC-to-DC converters, load switching, battery management, and battery powered portable equipment.

Suppliers

Company
Product
Description
Supplier Links
20 V, single P-channel Trench MOSFET - PMV65XPVL - Nexperia B.V.
Nijmegen, Netherlands
20 V, single P-channel Trench MOSFET
PMV65XPVL
20 V, single P-channel Trench MOSFET PMV65XPVL
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Low on-state resistance Trench MOSFET technology Applications Low power DC-to-DC converters Load switching Battery management Battery powered portable equipment

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Low on-state resistance
  • Trench MOSFET technology

Applications

  • Low power DC-to-DC converters
  • Load switching
  • Battery management
  • Battery powered portable equipment
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV65XPVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV65XPVLCT-ND
Single FETs, MOSFETs 1727-PMV65XPVLCT-ND
MOSFET P-CH 20V 2.8A TO236AB

MOSFET P-CH 20V 2.8A TO236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV65XPVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV65XPVLTR-ND
Single FETs, MOSFETs 1727-PMV65XPVLTR-ND
P-Channel 20V 2.8A (Ta) 480mW (Ta) Surface Mount TO-236AB

P-Channel 20V 2.8A (Ta) 480mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV65XPVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV65XPVLDKR-ND
Single FETs, MOSFETs 1727-PMV65XPVLDKR-ND
MOSFET P-CH 20V 2.8A TO236AB

MOSFET P-CH 20V 2.8A TO236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV65XPVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV65XPVL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV65XPVL
MOSFET P-CH 20V 2.8A TO236AB

MOSFET P-CH 20V 2.8A TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMV65XP/TO-236AB/REE L 11" Q3/T

MOSFET PMV65XP/TO-236AB/REEL 11" Q3/T

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV65XPVL 1727-PMV65XPVLCT-ND PMV65XPVL PMV65XPVL
Product Name 20 V, single P-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -4300 milliamps
VGS(off) 12 volts
PD 480 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 965772-BC847BPN/ZLF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN; PNP
Package Type SOT3
View Details
4 suppliers
60 V, 350 mA N-channel Trench MOSFET - 2N7002BKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
9 suppliers
Dual N-channel 40 V, 5.8 mOhm standard level MOSFET - BUK7K6R2-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 40000 milliamps
View Details
8 suppliers