Nexperia B.V. 60 V, 350 mA N-channel Trench MOSFET 2N7002BKVL

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a continuous drain current of 350 mA at 25 °C, and a drain-source on-state resistance of 1 to 1.6 Ω at Vₓₓ = 10 V and Iₓ = 500 mA. The device is AEC-Q101 qualified and features ESD protection up to 2 kV.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a continuous drain current of 350 mA at 25 °C, and a drain-source on-state resistance of 1 to 1.6 Ω at Vₓₓ = 10 V and Iₓ = 500 mA. The device is AEC-Q101 qualified and features ESD protection up to 2 kV.

Suppliers

Company
Product
Description
Supplier Links
60 V, 350 mA N-channel Trench MOSFET - 2N7002BKVL - Nexperia B.V.
Nijmegen, Netherlands
60 V, 350 mA N-channel Trench MOSFET
2N7002BKVL
60 V, 350 mA N-channel Trench MOSFET 2N7002BKVL
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ESD protection up to 2 kV
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKVL - 906291-2N7002BKVL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKVL
906291-2N7002BKVL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKVL 906291-2N7002BKVL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 906291-2N7002BKVL Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 60 V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: 2N7002 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1727-7554-1, 1727-7554-2, 934063609235, 2N7002BKVL-ND, 1727-7554-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 906291-2N7002BKVL
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 60 V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2N7002
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1727-7554-1, 1727-7554-2, 934063609235, 2N7002BKVL-ND, 1727-7554-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7554-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7554-6-ND
Single FETs, MOSFETs 1727-7554-6-ND
N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7554-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7554-2-ND
Single FETs, MOSFETs 1727-7554-2-ND
N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7554-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7554-1-ND
Single FETs, MOSFETs 1727-7554-1-ND
N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

N-Channel 60V 350mA (Ta) 370mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 350 mA MOSFET Transistor
278-2N7002BKVL
N-Channel 60 V 350 mA MOSFET Transistor 278-2N7002BKVL
2N7002BK - 60 V, 350 mA N-channel Trench MOSFET TO-236 3-Pin Product overview: 2N7002BKVL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 350 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 350 mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002BKVL can be used for catalog matching and distributor lookup.

2N7002BK - 60 V, 350 mA N-channel Trench MOSFET TO-236 3-Pin Product overview: 2N7002BKVL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 350 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 350 mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002BKVL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002BKVL
Triode/MOS Tube/Transistor >> MOSFETs 2N7002BKVL
60V 350mA 1Ω@10V,500mA 370mW 2.1V@250uA N Channel SOT-23 MOSFETs ROHS

60V 350mA 1Ω@10V,500mA 370mW 2.1V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 2N7002BK/TO-236AB/RE EL 11" Q3/

MOSFET 2N7002BK/TO-236AB/REEL 11" Q3/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002BKVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002BKVL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002BKVL
MOSFET N-CH 60V 350MA TO236AB

MOSFET N-CH 60V 350MA TO236AB

Supplier's Site
Mosfet, N-Ch, 60V, 0.35A, To-236Ab Rohs Compliant Nexperia - 74AH1681 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.35A, To-236Ab Rohs Compliant Nexperia
74AH1681
Mosfet, N-Ch, 60V, 0.35A, To-236Ab Rohs Compliant Nexperia 74AH1681
MOSFET, N-CH, 60V, 0.35A, TO-236AB ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.35A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002BKVL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002BKVL
Single FETs, MOSFETs 2N7002BKVL
MOSFET N-CH 60V 350MA TO236AB

MOSFET N-CH 60V 350MA TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002BKVL 906291-2N7002BKVL 1727-7554-6-ND 278-2N7002BKVL 2N7002BKVL 2N7002BKVL 2N7002BKVL 74AH1681 2N7002BKVL
Product Name 60 V, 350 mA N-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKVL Single FETs, MOSFETs N-Channel 60 V 350 mA MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.35A, To-236Ab Rohs Compliant Nexperia Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
IDSS 350000 milliamps 350 milliamps
VGS(off) 20 volts 2.1 volts
PD 370 milliwatts 370 milliwatts 370 milliwatts
Unlock Full Specs
to access all available technical data