Nexperia B.V. Dual N-channel 40 V, 5.8 mOhm standard level MOSFET BUK7K6R2-40EX

Description
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 40 V MOSFET in an LFPAK56D (SOT1205) package, rated for 175 ⁰C junction temperature and compliant with AEC-Q101 for automotive applications. The device has a typical on-state resistance of 5.8 mΩ at 25 ⁰C, continuous drain current of 40 A, and repetitive avalanche energy rating of 157 mJ. Thermal resistance from junction to mounting base is 2.21 K/W.

Datasheet Summary
Powered by GS/AI

Dual N-channel 40 V MOSFET in an LFPAK56D (SOT1205) package, rated for 175 ⁰C junction temperature and compliant with AEC-Q101 for automotive applications. The device has a typical on-state resistance of 5.8 mΩ at 25 ⁰C, continuous drain current of 40 A, and repetitive avalanche energy rating of 157 mJ. Thermal resistance from junction to mounting base is 2.21 K/W.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 40 V, 5.8 mOhm standard level MOSFET - BUK7K6R2-40EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 40 V, 5.8 mOhm standard level MOSFET
BUK7K6R2-40EX
Dual N-channel 40 V, 5.8 mOhm standard level MOSFET BUK7K6R2-40EX
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) of greater than 1 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 40 V MOSFET Transistor
289-BUK7K6R2-40EX
N-Channel Dual 40 V MOSFET Transistor 289-BUK7K6R2-40EX
BUK7K6R2-40E - Dual N-channel 40 V, 5.8 mΩ standard level MOSFET Product overview: BUK7K6R2-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K6R2-40EX can be used for catalog matching and distributor lookup.

BUK7K6R2-40E - Dual N-channel 40 V, 5.8 mΩ standard level MOSFET Product overview: BUK7K6R2-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K6R2-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K6R2-40EX - 770662-BUK7K6R2-40EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K6R2-40EX
770662-BUK7K6R2-40EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K6R2-40EX 770662-BUK7K6R2-40EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770662-BUK7K6R2-40EX Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: SOT-1205, 8-LFPAK56 Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 40A Power - Max: 68W Family Name: BUK7K6R2-40E Categories: Discrete Semiconductor Products Manufacturer Package: LFPAK56D Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 32.3nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2210pF @ 25V Rds On (Maximum) @ Id, Vgs: 5.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): BUK7K6R2-40E; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770662-BUK7K6R2-40EX
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: SOT-1205, 8-LFPAK56
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 40A
Power - Max: 68W
Family Name: BUK7K6R2-40E
Categories: Discrete Semiconductor Products
Manufacturer Package: LFPAK56D
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 32.3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2210pF @ 25V
Rds On (Maximum) @ Id, Vgs: 5.8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): BUK7K6R2-40E;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1893-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1893-2-ND
FET, MOSFET Arrays 1727-1893-2-ND
Mosfet Array 2 N-Channel (Dual) 40V 40A 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 40A 68W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1893-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1893-6-ND
FET, MOSFET Arrays 1727-1893-6-ND
Mosfet Array 2 N-Channel (Dual) 40V 40A 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 40A 68W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1893-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1893-1-ND
FET, MOSFET Arrays 1727-1893-1-ND
Mosfet Array 2 N-Channel (Dual) 40V 40A 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 40A 68W Surface Mount LFPAK56D

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7K6R2-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7K6R2-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7K6R2-40EX
MOSFET 2N-CH 40V 40A LFPAK56D

MOSFET 2N-CH 40V 40A LFPAK56D

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual N-channel 40V Mosfet

MOSFET Dual N-channel 40V Mosfet

Buy Now Datasheet
Mosfet, Dual N-Ch, 40V, 40A, Lfpak56D Rohs Compliant Nexperia - 73AH9767 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, 40A, Lfpak56D Rohs Compliant Nexperia
73AH9767
Mosfet, Dual N-Ch, 40V, 40A, Lfpak56D Rohs Compliant Nexperia 73AH9767
MOSFET, DUAL N-CH, 40V, 40A, LFPAK56D ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 40V, 40A, LFPAK56D ROHS COMPLIANT: YES

Supplier's Site Datasheet
FET, MOSFET Arrays - BUK7K6R2-40EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK7K6R2-40EX
FET, MOSFET Arrays BUK7K6R2-40EX
MOSFET 2N-CH 40V 40A 56LFPAK

MOSFET 2N-CH 40V 40A 56LFPAK

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7K6R2-40EX 289-BUK7K6R2-40EX 770662-BUK7K6R2-40EX 1727-1893-2-ND BUK7K6R2-40EX BUK7K6R2-40EX 73AH9767 BUK7K6R2-40EX
Product Name Dual N-channel 40 V, 5.8 mOhm standard level MOSFET N-Channel Dual 40 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7K6R2-40EX FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Dual N-Ch, 40V, 40A, Lfpak56D Rohs Compliant Nexperia FET, MOSFET Arrays
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 40000 milliamps 40000 milliamps
VGS(off) 20 volts
PD 68 milliwatts
Unlock Full Specs
to access all available technical data