BC847BPN - 45 V, 100 mA NPN/PNP general-purpose transistor TSSOP 6-Pin Product overview: BC847BPN/ZLF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPN/ZLF can be used for catalog matching and distributor lookup.
Win Source Part Number: 965772-BC847BPN/ZLF
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: NPN, PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 934069866135
Product Status: Obsolete
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount 6-TSSOP
GENERAL-PURPOSE TRANSISTOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-BC847BPN/ZLF | 965772-BC847BPN/ZLF | BC847BPN/ZLF-ND | BC847BPN/ZLF |
| Product Name | 45 V 100 mA TSSOP Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | ||
| Package Type | SOT3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | |
| IC(max) | 100 milliamps | 100 milliamps | ||
| Power Gain | 200 dB | |||
| Operating Frequency | 100 MHz |