Nexperia B.V. 80 V, 1 A NPN medium power transistors BC56-16PA,115

Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless SMD plastic package measuring 2 x 2 x 0.65 mm, with an exposed heatsink for improved thermal performance. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The DC current gain (hFE) ranges from 100 to 250 at VCE = 2 V and IC = 150 mA. Maximum power dissipation is 1.65 W when mounted on a 4-layer PCB with a 1 cm² collector pad. The device is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless SMD plastic package measuring 2 x 2 x 0.65 mm, with an exposed heatsink for improved thermal performance. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The DC current gain (hFE) ranges from 100 to 250 at VCE = 2 V and IC = 150 mA. Maximum power dissipation is 1.65 W when mounted on a 4-layer PCB with a 1 cm² collector pad. The device is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BC56-16PA,115
80 V, 1 A NPN medium power transistors BC56-16PA,115
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
  • Battery-driven devices
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1117621-BC56-16PA,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1117621-BC56-16PA,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1117621-BC56-16PA,115
Win Source Part Number: 1117621-BC56-16PA,11 5 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 420 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Frequency - Transition: 180MHz Package / Case: 3-PowerUDFN Supplier Device Package: 3-HUSON (2x2) Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 934065811115; BC56-16PA 115; BC56-16PA,115""; BC56-16PA115; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 568-12648-2,568-1264 8-1-ND,568-12648-2-N D,568-12648-6,BC56-1 6PA,115-ND,568-12648 -6-ND,1727-2350-6,17 27-2350-1,1727-2350- 2,934065811115,568-1 2648-1 Base Product Number: BC56

Win Source Part Number: 1117621-BC56-16PA,115
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 420 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Frequency - Transition: 180MHz
Package / Case: 3-PowerUDFN
Supplier Device Package: 3-HUSON (2x2)
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 934065811115; BC56-16PA 115; BC56-16PA,115""; BC56-16PA115;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 568-12648-2,568-12648-1-ND,568-12648-2-ND,568-12648-6,BC56-16PA,115-ND,568-12648-6-ND,1727-2350-6,1727-2350-1,1727-2350-2,934065811115,568-12648-1
Base Product Number: BC56

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56-16PA,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-16PA,115DKR-ND
Single Bipolar Transistors 1727-BC56-16PA,115DKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56-16PA,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-16PA,115TR-ND
Single Bipolar Transistors 1727-BC56-16PA,115TR-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56-16PA,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-16PA,115CT-ND
Single Bipolar Transistors 1727-BC56-16PA,115CT-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Singapore, Singapore
80V 1A Bipolar Transistor
276-BC56-16PA,115
80V 1A Bipolar Transistor 276-BC56-16PA,115
TRANS NPN 80V 1A 3HUSON Product overview: BC56-16PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC56-16PA,115 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A 3HUSON Product overview: BC56-16PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC56-16PA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC56-16PA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC56-16PA,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC56-16PA,115
TRANS NPN 80V 1A 3HUSON

TRANS NPN 80V 1A 3HUSON

Supplier's Site
Single Bipolar Transistors - BC56-16PA,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC56-16PA,115
Single Bipolar Transistors BC56-16PA,115
TRANS NPN 80V 1A 3HUSON

TRANS NPN 80V 1A 3HUSON

Supplier's Site Datasheet
TRANSISTOR NPN 80V 1A SOT1061 - 554-BC56-16PA,115 - Utmel Electronic Limited
Hong Kong, China
TRANSISTOR NPN 80V 1A SOT1061
554-BC56-16PA,115
TRANSISTOR NPN 80V 1A SOT1061 554-BC56-16PA,115
TRANSISTOR NPN 80V 1A SOT1061

TRANSISTOR NPN 80V 1A SOT1061

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC56-16PA,115 1117621-BC56-16PA,115 1727-BC56-16PA,115DKR-ND 276-BC56-16PA,115 BC56-16PA,115 BC56-16PA,115 554-BC56-16PA,115
Product Name 80 V, 1 A NPN medium power transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 80V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors TRANSISTOR NPN 80V 1A SOT1061
Package Type SOT1061 SOT1061 SOT3 3-PowerUDFN Tape & Reel (TR) 3-HUSON (2x2) 3-PowerUDFN
Polarity NPN NPN NPN NPN; NPN NPN; NPN
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Power Gain 100 dB
Operating Frequency 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 8167704 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-457 (sc-74)
Number of units in IC 2
View Details
2 suppliers