NPN high-voltage transistor in a very small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. The device has a collector-emitter voltage rating of 300 V and a collector current rating of 100 mA, with a total power dissipation of 200 mW. It is qualified to AEC-Q101 for automotive applications.
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complements: PMSTA92-Q
Features and benefits
Applications
TRANS NPN 300V 0.1A SOT-323
TRANS NPN 300V 0.1A SOT-323
TRANS NPN 300V 0.1A SOT-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PMSTA42-QX | 1727-PMSTA42-QXCT-ND |
| Product Name | NPN high-voltage transistor | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |