Nexperia B.V. 80 V, 1 A PNP medium power transistors BC53PASX

Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor series in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package, measuring 2 mm × 2 mm × 0.65 mm, with exposed heat sink for improved thermal conductivity and solder joint visibility for AOI. The series offers collector current capability up to 1 A and peak collector current up to 2 A, collector-emitter voltage up to 80 V, and operates from -55 °C to 150 °C ambient temperature. Junction temperature maximum is 150 °C. Power dissipation varies with PCB mounting: up to 1.65 W with a 4-layer copper board and 1 cm² collector pad. DC current gain ranges from 63 to 250 depending on variant. Thermal resistance from junction to solder point is 20 K/W. The part is not automotive qualified.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor series in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package, measuring 2 mm × 2 mm × 0.65 mm, with exposed heat sink for improved thermal conductivity and solder joint visibility for AOI. The series offers collector current capability up to 1 A and peak collector current up to 2 A, collector-emitter voltage up to 80 V, and operates from -55 °C to 150 °C ambient temperature. Junction temperature maximum is 150 °C. Power dissipation varies with PCB mounting: up to 1.65 W with a 4-layer copper board and 1 cm² collector pad. DC current gain ranges from 63 to 250 depending on variant. Thermal resistance from junction to solder point is 20 K/W. The part is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BC53PASX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BC53PASX
80 V, 1 A PNP medium power transistors BC53PASX
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2427-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2427-1-ND
Single Bipolar Transistors 1727-2427-1-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-2427-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2427-2-ND
Single Bipolar Transistors 1727-2427-2-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-2427-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2427-6-ND
Single Bipolar Transistors 1727-2427-6-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1351086-BC53PASX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1351086-BC53PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1351086-BC53PASX
Win Source Part Number: 1351086-BC53PASX Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Standard Package: 3,000 Power - Max: 420 mW Voltage - Collector Emitter Breakdown (Max): 80 V Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 145MHz Mounting Type: Surface Mount Package / Case: 3-UDFN Exposed Pad Supplier Device Package: DFN2020D-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Base Product Number: BC53 Current - Collector (Ic) (Max): 1 A DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA

Win Source Part Number: 1351086-BC53PASX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Standard Package: 3,000
Power - Max: 420 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Transistor Type: PNP
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 145MHz
Mounting Type: Surface Mount
Package / Case: 3-UDFN Exposed Pad
Supplier Device Package: DFN2020D-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Base Product Number: BC53
Current - Collector (Ic) (Max): 1 A
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA

Buy Now Datasheet
 - BC53PASX - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A, 80V, PNP, HUSON3

Small Signal Bipolar Transistor, 1A, 80V, PNP, HUSON3

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6308 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6308
Transistor, Bipolar Rohs Compliant Nexperia 28AK6308
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC53PASX
Bipolar Transistors - BJT BC53PASX
Bipolar Transistors - BJT 1A PNP Medium Power Transistors

Bipolar Transistors - BJT 1A PNP Medium Power Transistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC53PASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC53PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC53PASX
TRANS PNP 80V 1A DFN2020D-3

TRANS PNP 80V 1A DFN2020D-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC53PASX 1727-2427-1-ND 1351086-BC53PASX BC53PASX 28AK6308 BC53PASX BC53PASX
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad SOT3 SOT1061 TO-3 DFN2020D-3
Polarity PNP PNP PNP
IC(max) 1000 milliamps 1000 milliamps
Power Gain 63 dB
Operating Frequency 145 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
9 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
5 suppliers