Nexperia B.V. 80 V, 1 A NPN medium power transistors BC56-10PA,115

Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless SMD plastic package with a 2 x 2 x 0.65 mm body and an exposed heatsink for thermal conductivity. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The DC current gain hFE ranges from 63 to 160 at VCE = 2 V and IC = 150 mA. It supports a maximum junction temperature of 150 °C and is rated for operation from -55 °C to 150 °C ambient temperature. The part is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless SMD plastic package with a 2 x 2 x 0.65 mm body and an exposed heatsink for thermal conductivity. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The DC current gain hFE ranges from 63 to 160 at VCE = 2 V and IC = 150 mA. It supports a maximum junction temperature of 150 °C and is rated for operation from -55 °C to 150 °C ambient temperature. The part is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BC56-10PA,115
80 V, 1 A NPN medium power transistors BC56-10PA,115
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
  • Battery-driven devices
Supplier's Site Datasheet
Singapore, Singapore
80 V 1 A DFN Bipolar Transistor
276-BC56-10PA,115
80 V 1 A DFN Bipolar Transistor 276-BC56-10PA,115
80 V, 1 A NPN medium power transistor DFN 3-Pin Product overview: BC56-10PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC56-10PA,115 can be used for catalog matching and distributor lookup.

80 V, 1 A NPN medium power transistor DFN 3-Pin Product overview: BC56-10PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC56-10PA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC56-10PA,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2348-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2348-2-ND
Single Bipolar Transistors 1727-2348-2-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6312 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6312
Transistor, Bipolar Rohs Compliant Nexperia 28AK6312
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC56-10PA,115 276-BC56-10PA,115 BC56-10PA,115 1727-2348-2-ND 28AK6312
Product Name 80 V, 1 A NPN medium power transistors 80 V 1 A DFN Bipolar Transistor Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT1061 SOT1061 SOT1061 3-PowerUDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

100 V, 1 A PNP low VCEsat transistor - PBSS9110Z,135 - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
Bipolar Transistor Arrays, Pre-Biased - 1727-PBLS6022D,115TR-ND - DigiKey
Specs
Polarity PNP
Package Type SC-74, SOT-457
View Details
4 suppliers
50 V, 100 mA PNP resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ - PDTA144EU,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Industrial; Automotive
View Details
6 suppliers
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ - PDTA123ET,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers