Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817-40W-QX

Description
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W-Q SOT323 - SC-70 BC807W-Q BC817-16W-Q BC807-16W-Q BC817-25W-Q BC807-25W-Q BC817-40W-Q BC807-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W-Q SOT323 - SC-70 BC807W-Q BC817-16W-Q BC807-16W-Q BC817-25W-Q BC807-25W-Q BC817-40W-Q BC807-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a very small SOT323 (SC70) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A. The device is qualified to AEC-Q101 and suitable for automotive applications. DC current gain ranges from 250 to 600 at a collector current of 100 mA and collector-emitter voltage of 1 V. Total power dissipation is 200 mW on a standard PCB footprint, rising to 290 mW with a 1 cm² collector pad. Junction temperature operates from -65 to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a very small SOT323 (SC70) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A. The device is qualified to AEC-Q101 and suitable for automotive applications. DC current gain ranges from 250 to 600 at a collector current of 100 mA and collector-emitter voltage of 1 V. Total power dissipation is 200 mW on a standard PCB footprint, rising to 290 mW with a 1 cm² collector pad. Junction temperature operates from -65 to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817-40W-QX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817-40W-QX
45 V, 500 mA NPN general-purpose transistors BC817-40W-QX
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W-Q SOT323 - SC-70 BC807W-Q BC817-16W-Q BC807-16W-Q BC817-25W-Q BC807-25W-Q BC817-40W-Q BC807-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

- JEITA

BC817W-Q

SOT323

-

SC-70

BC807W-Q

BC817-16W-Q

BC807-16W-Q

BC817-25W-Q

BC807-25W-Q

BC817-40W-Q

BC807-40W-Q

Features and benefits

  • High current
  • Three current gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817-40W-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-40W-QXDKR-ND
Single Bipolar Transistors 1727-BC817-40W-QXDKR-ND
TRANS NPN 45V 0.5A SOT-323

TRANS NPN 45V 0.5A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-40W-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-40W-QXTR-ND
Single Bipolar Transistors 1727-BC817-40W-QXTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-40W-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-40W-QXCT-ND
Single Bipolar Transistors 1727-BC817-40W-QXCT-ND
TRANS NPN 45V 0.5A SOT-323

TRANS NPN 45V 0.5A SOT-323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC817-40W-QX 1727-BC817-40W-QXDKR-ND
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 500 milliamps
VCEO 45 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
8 suppliers
Bipolar Transistor Arrays - BC846S/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers