Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 1A SOD323
DIODE SCHOTTKY 40V 1A SOD323
DIODE SCHOTTKY 40V 1A SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG4010BEA-QF | 1727-PMEG4010BEA-QFCT-ND |
| Product Name | 1 A very low VF MEGA Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD323 SOD323 | |
| RoHS Compliant | RoHS | |
| IFSM | 10 amps |