General-purpose dual Schottky diode in a small SOT323 surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, with a common anode and dual cathodes for ultra high-speed switching and voltage clamping applications. It has a maximum reverse voltage of 40 V, a forward current rating of 120 mA, a forward voltage of up to 1 V at 40 mA, and a reverse current of up to 10 µA at 40 V. Diode capacitance is up to 5 pF at 0 V and 1 MHz. Junction temperature operates up to 150 °C with a thermal resistance of 625 K/W in free air on an FR4 PCB.
General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022086-BAS40-06W,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes SC-70 3-Pin Product overview: BAS40-06W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06W,115 can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 40V SOT323
DIODE ARR SCHOT 40V 120MA SOT323
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAS40-06W,115 | 1727-4804-2-ND | 1022086-BAS40-06W,115 | BAS40-06W,115 | 286-BAS40-06W,115 | BAS40-06W,115 | BAS40-06W,115 |
| Product Name | General-purpose dual Schottky diode | Diode Arrays | Diodes, Rectifiers - Arrays - BAS40-06W,115 | Schottky Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | ||||||
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323-3 | SOT323 | SOT323; SC-70, SOT-323 | SOT323 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 380 to 0.3800 volts | 1 volts | 1 volts | 1 volts | |||
| IF | 120 mA |