Nexperia B.V. General-purpose Schottky diode BAS40LSYL

Description
General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Ultra high-speed switching Voltage clamping
Request a Quote
Description
General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Ultra high-speed switching Voltage clamping
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1 mm x 0.6 mm x 0.47 mm. It has a maximum reverse voltage of 40 V and a continuous forward current of 120 mA. The forward voltage is 380 mV at 1 mA, and the junction temperature ranges from -55 °C to 150 °C. The thermal resistance from junction to ambient is 360 K/W when mounted on an FR4 PCB with a standard footprint. The diode is suitable for ultra high-speed switching and voltage clamping applications and supports Automatic Optical Inspection (AOI) of solder joints.

Datasheet Summary
Powered by GS/AI

General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1 mm x 0.6 mm x 0.47 mm. It has a maximum reverse voltage of 40 V and a continuous forward current of 120 mA. The forward voltage is 380 mV at 1 mA, and the junction temperature ranges from -55 °C to 150 °C. The thermal resistance from junction to ambient is 360 K/W when mounted on an FR4 PCB with a standard footprint. The diode is suitable for ultra high-speed switching and voltage clamping applications and supports Automatic Optical Inspection (AOI) of solder joints.

Suppliers

Company
Product
Description
Supplier Links
General-purpose Schottky diode - BAS40LSYL - Nexperia B.V.
Nijmegen, Netherlands
General-purpose Schottky diode
BAS40LSYL
General-purpose Schottky diode BAS40LSYL
General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Ultra high-speed switching Voltage clamping

General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Single Diodes - 1727-BAS40LSYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS40LSYLTR-ND
Single Diodes 1727-BAS40LSYLTR-ND
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Single Diodes - 1727-BAS40LSYLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS40LSYLCT-ND
Single Diodes 1727-BAS40LSYLCT-ND
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Single Diodes - 1727-BAS40LSYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Diode Schottky 40V 120mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
 - BAS40LSYL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.12A, 40V V(RRM), Silicon, MO-343AA

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.12A, 40V V(RRM), Silicon, MO-343AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40LSYL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40LSYL
Discrete Semiconductor Products - Diodes - Rectifiers BAS40LSYL
DIODE SCHOTTKY 40V 120MA 2DFN

DIODE SCHOTTKY 40V 120MA 2DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number BAS40LSYL 1727-BAS40LSYLTR-ND BAS40LSYL BAS40LSYL
Product Name General-purpose Schottky diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Applications Switching
Package SOD882BD SOD882BD SOD882BD
RoHS Compliant RoHS RoHS
VF 380 to 0.3800 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS316/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
High-speed switching diode - BAS16VY-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Schottky barrier diode - 1PS74SB23-QX - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
Diodes, Rectifiers - Arrays - 1PS70SB84,115 - 1002474-1PS70SB84,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
6 suppliers