High-speed switching diode in a small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm, with a reverse voltage rating of 100 V and a repetitive peak reverse voltage of 100 V. The diode has a reverse recovery time of 4 ns maximum under specified test conditions and a maximum forward current of 250 mA. It is designed for high-speed and general-purpose switching applications.
High-speed switching diode, encapsulated in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022066-BAS316,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
BAS316 - High-speed switching diodes SOD 2-Pin Product overview: BAS316,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS316,135 can be used for catalog matching and distributor lookup.
Nexperia BAS316,135 Switching Diode
Nexperia BAS316,135 Switching Diode
DIODE GEN PURP 100V 250MA SOD323
DIODE GEN PURP 100V 250MA SOD323
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | BAS316,135 | 1022066-BAS316,135 | 1727-6174-6-ND | 280-BAS316,135 | 1821850P | BAS316,135 | BAS316,135 |
| Product Name | High-speed switching diode | Diodes, Rectifiers - Single - BAS316,135 | Single Diodes | Diode and Rectifier | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Applications | Switching | Switching | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| IF | 250 mA | ||||||
| VR | 100 volts | 100 volts | 100 volts |