Nexperia B.V. Single Diodes BAV102,135

Description
Rectifier Diode, 1 Phase, 1 Element, 200V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 200V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAV102,135 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 200V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 200V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 1727-8483-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8483-1-ND
Single Diodes 1727-8483-1-ND
Diode Standard 150V 250mA (DC) Surface Mount LLDS; MiniMelf

Diode Standard 150V 250mA (DC) Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Single Diodes - 1727-8483-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-8483-2-ND
Single Diodes 1727-8483-2-ND
Diode Standard 150V 250mA (DC) Surface Mount LLDS; MiniMelf

Diode Standard 150V 250mA (DC) Surface Mount LLDS; MiniMelf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV102,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV102,135
Discrete Semiconductor Products - Diodes - Rectifiers BAV102,135
DIODE GEN PURP 150V 250MA LLDS

DIODE GEN PURP 150V 250MA LLDS

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number BAV102,135 1727-8483-1-ND BAV102,135
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD80
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16WF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
RF Diodes - BA892-02VE6327 - 079391-BA892-02VE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers
Schottky Diodes & Rectifiers - 2466981 - RS Components, Ltd.
Specs
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG808C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 100 volts
View Details