Nexperia B.V. 20 V, 2 A PNP medium power transistors BC69-25PASX

Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. NPN complement: BC68PAS series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity AEC-Q101 qualified Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. NPN complement: BC68PAS series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity AEC-Q101 qualified Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD plastic package measuring 2 × 2 × 0.65 mm, with an exposed heat sink for improved thermal and electrical conductivity. The device is AEC-Q101 qualified and supports a collector current of up to 2 A and a peak collector current of 3 A. The BC69-25PAS variant has a DC current gain range of 160 to 375 at V_CE = -1 V and I_C = -500 mA. It is suitable for applications including linear voltage regulators, high-side switches, battery-powered devices, MOSFET drivers, power management, and amplifiers.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD plastic package measuring 2 × 2 × 0.65 mm, with an exposed heat sink for improved thermal and electrical conductivity. The device is AEC-Q101 qualified and supports a collector current of up to 2 A and a peak collector current of 3 A. The BC69-25PAS variant has a DC current gain range of 160 to 375 at V_CE = -1 V and I_C = -500 mA. It is suitable for applications including linear voltage regulators, high-side switches, battery-powered devices, MOSFET drivers, power management, and amplifiers.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A PNP medium power transistors - BC69-25PASX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A PNP medium power transistors
BC69-25PASX
20 V, 2 A PNP medium power transistors BC69-25PASX
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. NPN complement: BC68PAS series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity AEC-Q101 qualified Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

NPN complement: BC68PAS series

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • AEC-Q101 qualified
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC69-25PASXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC69-25PASXDKR-ND
Single Bipolar Transistors 1727-BC69-25PASXDKR-ND
Bipolar (BJT) Transistor PNP 20V 2A 140MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 20V 2A 140MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC69-25PASXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC69-25PASXTR-ND
Single Bipolar Transistors 1727-BC69-25PASXTR-ND
Bipolar (BJT) Transistor PNP 20V 2A 140MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 20V 2A 140MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Transistor, Bipolar, Aec-Q101, Pnp, -20V; Transistor Polarity Nexperia - 98Y2123 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Aec-Q101, Pnp, -20V; Transistor Polarity Nexperia
98Y2123
Transistor, Bipolar, Aec-Q101, Pnp, -20V; Transistor Polarity Nexperia 98Y2123
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -20V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-20V; Transition Frequency ft:140MHz; Power Dissipation Pd:420mW; DC Collector Current:-2A; DC Current Gain hFE:160hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -20V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-20V; Transition Frequency ft:140MHz; Power Dissipation Pd:420mW; DC Collector Current:-2A; DC Current Gain hFE:160hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC69-25PASX
Bipolar Transistors - BJT BC69-25PASX
Bipolar Transistors - BJT 2A PNP Medium Power Transistors

Bipolar Transistors - BJT 2A PNP Medium Power Transistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC69-25PASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC69-25PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC69-25PASX
TRANS PNP 20V 2A DFN2020D-3

TRANS PNP 20V 2A DFN2020D-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC69-25PASX 1727-BC69-25PASXDKR-ND 98Y2123 BC69-25PASX BC69-25PASX
Product Name 20 V, 2 A PNP medium power transistors Single Bipolar Transistors Transistor, Bipolar, Aec-Q101, Pnp, -20V; Transistor Polarity Nexperia Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad TO-3 DFN2020D-3
Polarity PNP PNP
IC(max) -2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576S,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
8 suppliers
Single Bipolar Transistors - BC846B/DG/B3,215-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers