TRANS PNP 45V 0.5A TO-236AB
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
45 V, 500 mA PNP general-purpose transistors
Win Source Part Number: 1377084-BC807-25LVL
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BC807
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 80MHz
Power - Max: 250 mW
BC807-25L/SOT23/TO-2
BC807-25L/SOT23/TO-2
TRANS, PNP, -45V, -0.5A, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:80MHz; Power Dissipation Pd:250mW; DC Collector Current:-500mA; DC Current Gain hFE:160hFE; RoHS Compliant: Yes
BC807-25L/SOT23/TO-2
Bipolar Transistors - BJT BC807L_BC807LW - 45 V, 500 mA PNP general-purpose transistors
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1727-BC807-25LVLCT-ND | BC807-25LVL | 1377084-BC807-25LVL | 276-BC807-25LVL | BC807-25LVL | 99AC8896 | BC807-25LVL | BC807-25LVL |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | SOT23 Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, -45V, -0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |