Nexperia B.V. 60 V, 1 A PNP medium power transistors BC69-16PAS-QX

Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. NPN complement: BC68PAS-Q series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Three current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. NPN complement: BC68PAS-Q series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Three current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD package, 2 mm × 2 mm × 0.65 mm, with exposed heat sink for improved thermal performance. The device is qualified to AEC-Q101 for automotive applications and supports collector currents up to 2 A and peak pulsed currents up to 3 A. Base-emitter voltage is specified up to -5 V, and collector-emitter voltage up to -20 V. Three DC current gain bins are available, with the BC69-16PAS-Q variant offering hFE between 100 and 250 at VCE = -1 V and IC = -500 mA. Thermal resistance from junction to solder point is 20 K/W.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD package, 2 mm × 2 mm × 0.65 mm, with exposed heat sink for improved thermal performance. The device is qualified to AEC-Q101 for automotive applications and supports collector currents up to 2 A and peak pulsed currents up to 3 A. Base-emitter voltage is specified up to -5 V, and collector-emitter voltage up to -20 V. Three DC current gain bins are available, with the BC69-16PAS-Q variant offering hFE between 100 and 250 at VCE = -1 V and IC = -500 mA. Thermal resistance from junction to solder point is 20 K/W.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP medium power transistors - BC69-16PAS-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP medium power transistors
BC69-16PAS-QX
60 V, 1 A PNP medium power transistors BC69-16PAS-QX
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. NPN complement: BC68PAS-Q series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Three current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

NPN complement: BC68PAS-Q series

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Three current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number BC69-16PAS-QX
Product Name 60 V, 1 A PNP medium power transistors
Package Type SOT1061D SOT1061D
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16WX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
SOT23 Bipolar Transistor - 276-BC807-16LVL - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type Bipolar RF
Polarity PNP
Package Type Tape & Reel (TR)
View Details
6 suppliers