PNP medium power transistor for surface-mount applications, housed in a DFN2020D-3 (SOT1061D) leadless package measuring 2 mm x 2 mm x 0.65 mm with an exposed heat sink for enhanced thermal conductivity. The device has a collector-emitter voltage rating of -45 V, a continuous collector current of -1 A, and a peak pulse collector current of -2 A. It is AEC-Q101 qualified and suitable for automotive applications.
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 420mW Surface Mount DFN2020D-3
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:145MHz; Power Dissipation Pd:420mW; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor RoHS Compliant: Yes
Bipolar Transistors - BJT 1A PNP Medium Power Transistors
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC51-10PASX | 1727-BC51-10PASXTR-ND | 98Y2102 | BC51-10PASX |
| Product Name | 45 V, 1 A PNP medium power transistors | Single Bipolar Transistors | Transistor, Bipolar, Aec-Q101, Pnp, -45V; Transistor Polarity Nexperia | Bipolar Transistors - BJT |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad | TO-3 |